Serial Flash Memory, 2 Mb (256K x 8), 5000-REEL Product overview: LE25S20XATAG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S20XATAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 922900-LE25S20XATAG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 40 MHz 8-WLCSP (1.55x1.53)
Package: 8-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE25S20
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP (1.55x1.53)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2MBIT SPI 40MHZ 8WLCSP
IC FLASH 2MBIT SPI 40MHZ 8WLCSP
FLASH Memory IC 2Mbit SPI 40 MHz 8-WLCSP (1.55x1.53)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE25S20XATAG | 922900-LE25S20XATAG | LE25S20XATAG | LE25S20XATAG | LE25S20XATAG |
| Product Name | 2 Mb Memory IC and Storage Component | Memory - Flash - LE25S20XATAG | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 11 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 256 k |