Win Source Part Number: 1195711-LE25S20FDW00
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): LE25S20FDW00AH;
ECCN: 3A991B1B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: ONSONSLE25S20FDW00-A
Base Product Number: LE25S20
Product Status: Last Time Buy
REEL / 2M BIT SERIAL FLASH MEMOR Product overview: LE25S20FDW00-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S20FDW00-AH can be used for catalog matching and distributor lookup.
IC FLASH MEM 2MBIT SPI 8SOIC
IC FLASH MEM 2MBIT SPI 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1195711-LE25S20FDW00-AH | 774-LE25S20FDW00-AH | LE25S20FDW00-AH | LE25S20FDW00-AH | LE25S20FDW00-AH |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash |