onsemi Memory - Flash - LE25S20FD-AH LE25S20FD-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922899-LE25S20FD-AH Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-VSOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LE25S20 Categories: Integrated Circuits (ICs) Case / Package: 8-VSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S20FD-AHOSTR, LE25S20FD-AHOSCT, LE25S20FD-AHOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922899-LE25S20FD-AH Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-VSOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LE25S20 Categories: Integrated Circuits (ICs) Case / Package: 8-VSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S20FD-AHOSTR, LE25S20FD-AHOSCT, LE25S20FD-AHOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LE25S20FD-AH - 922899-LE25S20FD-AH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25S20FD-AH
922899-LE25S20FD-AH
Memory - Flash - LE25S20FD-AH 922899-LE25S20FD-AH
Manufacturer: ON Semiconductor Win Source Part Number: 922899-LE25S20FD-AH Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-VSOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LE25S20 Categories: Integrated Circuits (ICs) Case / Package: 8-VSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S20FD-AHOSTR, LE25S20FD-AHOSCT, LE25S20FD-AHOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 922899-LE25S20FD-AH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-VSOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE25S20
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: LE25S20FD-AHOSTR, LE25S20FD-AHOSCT, LE25S20FD-AHOSDKR

Buy Now Datasheet
Memory - LE25S20FD-AHOSCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-VSOIC

FLASH Memory IC 2Mb (256K x 8) SPI 40MHz 8-VSOIC

Buy Now Datasheet
Singapore, Singapore
2 Mb Memory IC and Storage Component
774-LE25S20FD-AH
2 Mb Memory IC and Storage Component 774-LE25S20FD-AH
Serial Flash Memory, 2 Mb (256K x 8), 3000-REEL Product overview: LE25S20FD-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S20FD-AH can be used for catalog matching and distributor lookup.

Serial Flash Memory, 2 Mb (256K x 8), 3000-REEL Product overview: LE25S20FD-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S20FD-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25S20FD-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25S20FD-AH
Integrated Circuits (ICs) - Memory - Memory LE25S20FD-AH
IC FLASH 2MBIT SPI 40MHZ 8VSOIC

IC FLASH 2MBIT SPI 40MHZ 8VSOIC

Supplier's Site
IC FLASH 2MBIT SPI 40MHZ 8VSOIC

IC FLASH 2MBIT SPI 40MHZ 8VSOIC

Supplier's Site Datasheet
Memory - LE25S20FD-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 40 MHz 8-VSOIC

FLASH Memory IC 2Mbit SPI 40 MHz 8-VSOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 922899-LE25S20FD-AH LE25S20FD-AHOSCT-ND 774-LE25S20FD-AH LE25S20FD-AH LE25S20FD-AH LE25S20FD-AH
Product Name Memory - Flash - LE25S20FD-AH Memory 2 Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-VSOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Supply Voltage 1.65V ~ 1.95V 1.65 -40degC ~ 85degC (TA) 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - RD38F2240WWZDQ0 - 891538-RD38F2240WWZDQ0 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - IS29GL256S-10DHV013 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details