onsemi Memory LE25S161XATAG

Description
FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-WLCSP (2.92x1.53)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-WLCSP (2.92x1.53)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25S161XATAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-WLCSP (2.92x1.53)

FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-WLCSP (2.92x1.53)

Buy Now Datasheet
Memory - LE25S161XATAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 70 MHz 8-WLCSP (2.92x1.53)

FLASH Memory IC 16Mbit SPI 70 MHz 8-WLCSP (2.92x1.53)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25S161XATAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25S161XATAG
Integrated Circuits (ICs) - Memory - Memory LE25S161XATAG
IC FLASH 16MBIT SPI 70MHZ 8WLCSP

IC FLASH 16MBIT SPI 70MHZ 8WLCSP

Supplier's Site
IC FLASH 16MBIT SPI 70MHZ 8WLCSP

IC FLASH 16MBIT SPI 70MHZ 8WLCSP

Supplier's Site Datasheet
Serial Flash, 16Mbit, 70Mhz, Wlcsp-8; Flash Memory Type Onsemi - 84Y5947 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 16Mbit, 70Mhz, Wlcsp-8; Flash Memory Type Onsemi
84Y5947
Serial Flash, 16Mbit, 70Mhz, Wlcsp-8; Flash Memory Type Onsemi 84Y5947
SERIAL FLASH, 16MBIT, 70MHZ, WLCSP-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2048K x 8bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:-;RoHS Compliant: Yes

SERIAL FLASH, 16MBIT, 70MHZ, WLCSP-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2048K x 8bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25S161XATAGOSTR-ND LE25S161XATAG LE25S161XATAG LE25S161XATAG 84Y5947
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Flash, 16Mbit, 70Mhz, Wlcsp-8; Flash Memory Type Onsemi
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-XFBGA, WLCSP BGA; 8-XFBGA, WLCSP WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - IS29GL128S-10TFV02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers