onsemi Memory - Flash - LE25S161PCTXG LE25S161PCTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922898-LE25S161PCTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: FLASH Memory IC 16Mb (2M x 8) SPI 8-UDFN (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LE25S161 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S161PCTXG-ND, LE25S161PCTXGOSCT, LE25S161PCTXGOSDKR, LE25S161PCTXGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922898-LE25S161PCTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: FLASH Memory IC 16Mb (2M x 8) SPI 8-UDFN (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LE25S161 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S161PCTXG-ND, LE25S161PCTXGOSCT, LE25S161PCTXGOSDKR, LE25S161PCTXGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LE25S161PCTXG - 922898-LE25S161PCTXG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25S161PCTXG
922898-LE25S161PCTXG
Memory - Flash - LE25S161PCTXG 922898-LE25S161PCTXG
Manufacturer: ON Semiconductor Win Source Part Number: 922898-LE25S161PCTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: FLASH Memory IC 16Mb (2M x 8) SPI 8-UDFN (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LE25S161 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (4x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: LE25S161PCTXG-ND, LE25S161PCTXGOSCT, LE25S161PCTXGOSDKR, LE25S161PCTXGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 922898-LE25S161PCTXG
Operating Temperature Range: -40°C ~ 90°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) SPI 8-UDFN (4x3)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE25S161
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: LE25S161PCTXG-ND, LE25S161PCTXGOSCT, LE25S161PCTXGOSDKR, LE25S161PCTXGOSTR

Buy Now Datasheet
Memory - LE25S161PCTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-UDFN (4x3)

FLASH Memory IC 16Mb (2M x 8) SPI 70MHz 8-UDFN (4x3)

Buy Now Datasheet
16 Mb Memory IC and Storage Component - 774-LE25S161PCTXG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 Mb Memory IC and Storage Component
774-LE25S161PCTXG
16 Mb Memory IC and Storage Component 774-LE25S161PCTXG
Serial Flash Memory, 16 Mb (2048K x 8), 2000-REEL Product overview: LE25S161PCTXG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S161PCTXG can be used for catalog matching and distributor lookup.

Serial Flash Memory, 16 Mb (2048K x 8), 2000-REEL Product overview: LE25S161PCTXG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S161PCTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25S161PCTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25S161PCTXG
Integrated Circuits (ICs) - Memory - Memory LE25S161PCTXG
IC FLASH 16MBIT SPI 70MHZ 8UDFN

IC FLASH 16MBIT SPI 70MHZ 8UDFN

Supplier's Site
IC FLASH 16MBIT SPI 70MHZ 8UDFN

IC FLASH 16MBIT SPI 70MHZ 8UDFN

Supplier's Site Datasheet
Memory - LE25S161PCTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 70 MHz 8-UDFN (4x3)

FLASH Memory IC 16Mbit SPI 70 MHz 8-UDFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 922898-LE25S161PCTXG LE25S161PCTXGOSTR-ND 774-LE25S161PCTXG LE25S161PCTXG LE25S161PCTXG LE25S161PCTXG
Product Name Memory - Flash - LE25S161PCTXG Memory 16 Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F)
Package Type 8-UDFN (4x3) 8-UDFN Exposed Pad 8-UDFN Exposed Pad
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details