IC EEPROM 4KBIT 400KHZ 4WLP Product overview: LE24L042CS-LV-TFM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24L042CS-LV-TF
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLP (0.79x1.06)
Manufacturer: ON Semiconductor
Win Source Part Number: 126016-LE24L042CS-LV
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLP (0.79x1.06)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC EEPROM 4KBIT I2C 400KHZ 4WLP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 4-WLP (0.79x1.06)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE24L042CS-LV-TFM-E | LE24L042CS-LV-TFM-E-ND | 126016-LE24L042CS-LV-TFM-E | LE24L042CS-LV-TFM-E | LE24L042CS-LV-TFM-E |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - LE24L042CS-LV-TFM-E | Memory | Memory |
| Memory Category | EEPROM; EEPROM, , Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |