Manufacturer: ON Semiconductor
Win Source Part Number: 922890-LE24CBK23MC-A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE24CBK23
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Two Wire Serial Interface Dual port EEPROM (2K+2K EEPROM), SOIC-8 / SOP8J (200 mil), 2000-REEL Product overview: LE24CBK23MC-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24CBK23MC-AH can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOP-J
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 922890-LE24CBK23MC-AH | 774-LE24CBK23MC-AH | LE24CBK23MC-AH | LE24CBK23MC-AH | LE24CBK23MC-AH | LE24CBK23MC-AH |
| Product Name | Memory - EEPROM - LE24CBK23MC-AH | Dual SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM, | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP-J | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2.5V | -40degC ~ 85degC (TA) | 2.5V ~ 5.5V | 2.5V ~ 5.5V |