EEPROM Product overview: LE24CB642MC-AE from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24CB642MC-AE can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 206116-LE24CB642MC-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MFP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EEPROM 64KBIT I2C 400KHZ 8MFP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MFP
IC EEPROM 64KBIT I2C 400KHZ 8MFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE24CB642MC-AE | 206116-LE24CB642MC-AE | LE24CB642MC-AE | LE24CB642MC-AE | LE24CB642MC-AE |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - LE24CB642MC-AE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM, | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; SOIC | 8-MFP | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Access Time | 900 ns | 900 ns | 900 ns |