Manufacturer: ON Semiconductor
Win Source Part Number: 731912-LE24C162M-TLM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-MFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
EEPROM 16KB I2C SERIAL EEPROM Product overview: LE24C162M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C162M-TLM-E can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-MFP
IC EEPROM 16KBIT I2C 400KHZ 8MFP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-MFP
IC EEPROM 16KBIT I2C 400KHZ 8MFP
IC EEPROM 16KBIT I2C 400KHZ 8MFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 731912-LE24C162M-TLM-E | 774-LE24C162M-TLM-E | LE24C162M-TLM-E-ND | LE24C162M-TLM-E | LE24C162M-TLM-E | LE24C162M-TLM-E | LE24C162M-TLM-E |
| Product Name | Memory - EEPROM - LE24C162M-TLM-E | 16KB Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 1.00E7 ns | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |