onsemi Memory LE24C082M-TLM-E

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-MFP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-MFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE24C082M-TLM-E-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-MFP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-MFP

Buy Now Datasheet
Memory - EEPROM - LE24C082M-TLM-E - 070869-LE24C082M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - LE24C082M-TLM-E
070869-LE24C082M-TLM-E
Memory - EEPROM - LE24C082M-TLM-E 070869-LE24C082M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070869-LE24C082M-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MFP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070869-LE24C082M-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MFP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8MFP

IC EEPROM 8KBIT I2C 400KHZ 8MFP

Supplier's Site Datasheet
Memory - LE24C082M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MFP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE24C082M-TLM-E-ND 070869-LE24C082M-TLM-E LE24C082M-TLM-E LE24C082M-TLM-E
Product Name Memory Memory - EEPROM - LE24C082M-TLM-E Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" 8-MFP SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details