EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MFP
Manufacturer: ON Semiconductor
Win Source Part Number: 070868-LE24C043M-TLM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MFP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
EEPROM 4KB I2C SERIAL EEPROM Product overview: LE24C043M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C043M-TLM-E can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MFP
IC EEPROM 4KBIT I2C 400KHZ 8MFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | LE24C043M-TLM-E-ND | 070868-LE24C043M-TLM-E | 774-LE24C043M-TLM-E | LE24C043M-TLM-E | LE24C043M-TLM-E |
| Product Name | Memory | Memory - EEPROM - LE24C043M-TLM-E | 4KB Memory IC and Storage Component | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | 8-MFP | SOIC; SOIC | SOIC; 8-SOIC (0.173\", 4.40mm Width) |