onsemi 2KB Memory IC and Storage Component LE24C023M-TLM-E

Description
EEPROM 2KB I2C SERIAL EEPROM Product overview: LE24C023M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C023M-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM 2KB I2C SERIAL EEPROM Product overview: LE24C023M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C023M-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2KB Memory IC and Storage Component
774-LE24C023M-TLM-E
2KB Memory IC and Storage Component 774-LE24C023M-TLM-E
EEPROM 2KB I2C SERIAL EEPROM Product overview: LE24C023M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C023M-TLM-E can be used for catalog matching and distributor lookup.

EEPROM 2KB I2C SERIAL EEPROM Product overview: LE24C023M-TLM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24C023M-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - LE24C023M-TLM-E - 778454-LE24C023M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - LE24C023M-TLM-E
778454-LE24C023M-TLM-E
Memory - EEPROM - LE24C023M-TLM-E 778454-LE24C023M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 778454-LE24C023M-TLM -E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Manufacturer Package: 8-MFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778454-LE24C023M-TLM-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-MFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - LE24C023M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE24C023M-TLM-E
Integrated Circuits (ICs) - Memory - Memory LE24C023M-TLM-E
IC EEPROM 2KBIT I2C 400KHZ 8MFP

IC EEPROM 2KBIT I2C 400KHZ 8MFP

Supplier's Site
Memory - LE24C023M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MFP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MFP

Buy Now
IC EEPROM 2KBIT I2C 400KHZ 8MFP

IC EEPROM 2KBIT I2C 400KHZ 8MFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-LE24C023M-TLM-E 778454-LE24C023M-TLM-E LE24C023M-TLM-E LE24C023M-TLM-E LE24C023M-TLM-E
Product Name 2KB Memory IC and Storage Component Memory - EEPROM - LE24C023M-TLM-E Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 580970-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers