Two Wire Serial Interface EEPROM (512K), WDFN8 2x3, 0.5P / VSON8K, 2000-REEL Product overview: LE24512AQF-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24512AQF-AH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1052159-LE24512AQF-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VSON8K (3.0x2.0)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC EEPROM 512KBIT I2C VSON8K
IC EEPROM 512K I2C VSON8K
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns VSON8K (3.0x2.0)
IC EEPROM 512KBIT I2C VSON8K
EEPROM, 512KBIT, I2C, 400KHZ, VSON-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:VSON; No. of Pins:8Pins; Supply Voltage Min:1.7V;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE24512AQF-AH | 1052159-LE24512AQF-AH | LE24512AQF-AH | 598-LE24512AQF-AH | LE24512AQF-AH | LE24512AQF-AH | LE24512AQF-AH | 50AC5304 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - LE24512AQF-AH | Memory | IC EEPROM 512K I2C VSON8K | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 512Kbit, I2C, 400Khz, Vson-8; Memory Size Onsemi |
| Memory Category | EEPROM; EEPROM, | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512 kbits | 512 kbits | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | |
| Number of Words | 64000 k |