Two Wire Serial Interface EEPROM 16 kbits (2k X 8 bits), WLCSP6 0.8x1.2 / WLFCP6, 5000-REEL Product overview: LE24162LBXA-SH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24162LBXA-SH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340995-LE24162LBXA-
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 5,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kbit
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (0.8x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Base Product Number: LE24162
Product Status: Obsolete
Memory Organization: 2K x 8
IC EEPROM 16KBIT I2C 6WLCSP
IC EEPROM 16KBIT I2C 6WLCSP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE24162LBXA-SH | 1340995-LE24162LBXA-SH | LE24162LBXA-SH | LE24162LBXA-SH | LE24162LBXA-SH |
| Product Name | 8 bits Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V | 1.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 1.7V ~ 3.6V |