onsemi PMIC - PMIC - Motor Drivers, Controllers - LC898212XC-MH LC898212XC-MH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051860-LC898212XC-M H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Voltage - Load: 2.6 V to 3.6 V Categories: Integrated Circuits Status: Active Case / Package: 12-WLP (1.77x1.37) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051860-LC898212XC-M H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Voltage - Load: 2.6 V to 3.6 V Categories: Integrated Circuits Status: Active Case / Package: 12-WLP (1.77x1.37) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LC898212XC-MH - 1051860-LC898212XC-MH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LC898212XC-MH
1051860-LC898212XC-MH
PMIC - PMIC - Motor Drivers, Controllers - LC898212XC-MH 1051860-LC898212XC-MH
Manufacturer: ON Semiconductor Win Source Part Number: 1051860-LC898212XC-M H Packaging: Reel - TR Applications: Camera Mounting: SMD (SMT) Technology: CMOS Voltage - Load: 2.6 V to 3.6 V Categories: Integrated Circuits Status: Active Case / Package: 12-WLP (1.77x1.37) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051860-LC898212XC-MH
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: CMOS
Voltage - Load: 2.6 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Case / Package: 12-WLP (1.77x1.37)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-LC898212XC-MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LC898212XC-MH
Motor Driver IC 744-LC898212XC-MH
Auto Focus (AF) Controller, 5000-REEL Product overview: LC898212XC-MH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898212XC-MH can be used for catalog matching and distributor lookup.

Auto Focus (AF) Controller, 5000-REEL Product overview: LC898212XC-MH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898212XC-MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MOTOR DRIVER 2.6V-3.6V 12WLP - 598-LC898212XC-MH - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 2.6V-3.6V 12WLP
598-LC898212XC-MH
IC MOTOR DRIVER 2.6V-3.6V 12WLP 598-LC898212XC-MH
IC MOTOR DRIVER 2.6V-3.6V 12WLP

IC MOTOR DRIVER 2.6V-3.6V 12WLP

Supplier's Site
Motor Drivers, Controllers - LC898212XC-MH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LC898212XC-MH
Motor Drivers, Controllers LC898212XC-MH
Motor Driver CMOS I²C 12-WLCSP (1.77x1.37)

Motor Driver CMOS I²C 12-WLCSP (1.77x1.37)

Buy Now
PMIC - Motor Drivers, Controllers - LC898212XC-MH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LC898212XC-MH
PMIC - Motor Drivers, Controllers LC898212XC-MH
IC MOTOR DRIVER 2.6V-3.6V 12WLP

IC MOTOR DRIVER 2.6V-3.6V 12WLP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LC898212XC-MH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LC898212XC-MH
IC MOTOR DRIVER 2.6V-3.6V 12WLP

IC MOTOR DRIVER 2.6V-3.6V 12WLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1051860-LC898212XC-MH 744-LC898212XC-MH 598-LC898212XC-MH LC898212XC-MH LC898212XC-MH LC898212XC-MH
Product Name PMIC - PMIC - Motor Drivers, Controllers - LC898212XC-MH Motor Driver IC IC MOTOR DRIVER 2.6V-3.6V 12WLP Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AC Input 3 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 448-IMM100A056MXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 38-PowerVQFN
View Details
4 suppliers
Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
High-Power, High-Voltage Piezo Driver / Controller / Energy Recovery - E-482 / E-481 / E-470 - PI (Physik Instrumente) L.P.
Specs
Motor / System Piezoelectric
Servo Feedback Absolute Encoder; Sine / Cosine
Voltage 1050 volts
View Details