onsemi Electronic Surplus - LC898201TA-NH LC898201TA-NH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195639-LC898201TA-N H Packaging: Tape and Reel Mounting Style: SMD Applications: Camera Technology: CMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (14) Output Current: 200mA, 300mA Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Supplier Device Package: 64-TQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Load Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195639-LC898201TA-N H Packaging: Tape and Reel Mounting Style: SMD Applications: Camera Technology: CMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (14) Output Current: 200mA, 300mA Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Supplier Device Package: 64-TQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Load Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LC898201TA-NH - 1195639-LC898201TA-NH - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LC898201TA-NH
1195639-LC898201TA-NH
Electronic Surplus - LC898201TA-NH 1195639-LC898201TA-NH
Manufacturer: ON Semiconductor Win Source Part Number: 1195639-LC898201TA-N H Packaging: Tape and Reel Mounting Style: SMD Applications: Camera Technology: CMOS Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (14) Output Current: 200mA, 300mA Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Categories: Integrated Circuits Supplier Device Package: 64-TQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Load Voltage (V): 2.7V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1195639-LC898201TA-NH
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Camera
Technology: CMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (14)
Output Current: 200mA, 300mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Load Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195639-LC898201TA-NH
Product Name Electronic Surplus - LC898201TA-NH
Unlock Full Specs
to access all available technical data