Manufacturer: ON Semiconductor
Win Source Part Number: 802088-LC898123XC-VH
Packaging: Reel
Mounting Style: SMD
Applications: Image Stabilization
Technology: CMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (6)
Voltage - Load: 2.7V ~ 3.6V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 35-WLCSP (3.39x2.3)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 35-XFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V
Optical Image Stabilization (OIS) / Auto Focus (AF) Controller & Driver, 4000-REEL Product overview: LC898123XC-VH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898123XC-VH can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 2.6V-3.6V 35WLCSP
IC MOTOR DRVR 2.6V-3.6V 35WLCSP
Motor Driver CMOS Parallel 35-WLCSP (3.39x2.3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 802088-LC898123XC-VH | 744-LC898123XC-VH | LC898123XC-VH | LC898123XC-VH | LC898123XC-VH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LC898123XC-VH | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) |