Optical Image Stabilization (OIS) / Auto Focus (AF) Controller & Driver with 40 KB Flash Memory, 4000-REEL Product overview: LC898123F40XC-VH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 KB. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40 KB, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898123F40XC-VH
Manufacturer: ON Semiconductor
Win Source Part Number: 922795-LC898123F40XC
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: - Motor Driver CMOS Parallel 35-WLCSP (3.22x2.3)
Package: 35-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LC898123
Categories: Integrated Circuits (ICs)
Case / Package: 35-WLCSP (3.22x2.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DVR OIS AF 35WLCSP
IC MOTOR DVR OIS AF 35WLCSP
Motor Driver CMOS Parallel 35-WLCSP (3.22x2.3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LC898123F40XC-VH | 922795-LC898123F40XC-VH | LC898123F40XC-VH | LC898123F40XC-VH | LC898123F40XC-VH |
| Product Name | 40 KB Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LC898123F40XC-VH | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |