Manufacturer: ON Semiconductor
Win Source Part Number: 812491-LC898122AXA-V
Packaging: Reel
Mounting Style: SMD
Applications: Image Stabilization
Technology: CMOS
Current - Output: 220mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (6)
Voltage - Load: 2.6V ~ 3.6V
Supplier Device Package: 30-WLCSP (2.6x2)
Manufacturer Package: 30-XFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.6V ~ 3.6V
Optical Image Stabilization (OIS) / Auto Focus (AF) Controller & Driver, 5000-REEL Product overview: LC898122AXA-VH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898122AXA-VH can be used for catalog matching and distributor lookup.
Motor Driver CMOS I²C 30-WLCSP (2.59x1.99)
IC MOTOR DRVR 2.6V-3.6V 30WLCSP
IC MOTOR DRVR 2.6V-3.6V 30WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 812491-LC898122AXA-VH | 744-LC898122AXA-VH | LC898122AXA-VH | LC898122AXA-VH | LC898122AXA-VH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LC898122AXA-VH | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| AC Input | 3 to 4 volts | ||||
| DC Input | 3 to 4 volts | ||||
| Continuous Current | 0.2200 amps | ||||
| PC-Based Bus | I2C |