Manufacturer: ON Semiconductor
Win Source Part Number: 922794-LC898119XC-MH
Features: - Motor Driver CMOS I²C, SPI 25-WLCSP (2x2)
Package: 25-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC898
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Optical Image Stabilization (OIS) Controller & Driver, WLCSP25, 2.0x2.0, 4000-REEL Product overview: LC898119XC-MH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898119XC-MH can be used for catalog matching and distributor lookup.
Motor Driver CMOS I²C, SPI 25-WLCSP (2x2)
Motor Driver CMOS I²C, SPI 25-WLCSP (2x2)
IC MOTOR DRVR 2.6V-3.6V 25WLCSP
IC MOTOR DRVR 2.6V-3.6V 25WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 922794-LC898119XC-MH | 744-LC898119XC-MH | LC898119XC-MH-ND | LC898119XC-MH | LC898119XC-MH | LC898119XC-MH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LC898119XC-MH | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | I2C, SPI | |||||
| Configuration | PCB Mount; 25-WFBGA, WLCSP | |||||
| AC Input | 3 to 4 volts | |||||
| DC Input | 3 to 4 volts |