onsemi PMIC - PMIC - Motor Drivers, Controllers - LC898113-TBM-H LC898113-TBM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922793-LC898113-TBM- H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS I²C, SPI Package: Reel - TR Part Status: Obsolete Family Name: LC898 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922793-LC898113-TBM- H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS I²C, SPI Package: Reel - TR Part Status: Obsolete Family Name: LC898 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LC898113-TBM-H - 922793-LC898113-TBM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LC898113-TBM-H
922793-LC898113-TBM-H
PMIC - PMIC - Motor Drivers, Controllers - LC898113-TBM-H 922793-LC898113-TBM-H
Manufacturer: ON Semiconductor Win Source Part Number: 922793-LC898113-TBM- H Operating Temperature Range: -30°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS I²C, SPI Package: Reel - TR Part Status: Obsolete Family Name: LC898 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922793-LC898113-TBM-H
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Bipolar Motor Driver CMOS I²C, SPI
Package: Reel - TR
Part Status: Obsolete
Family Name: LC898
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Motor Driver IC - 744-LC898113-TBM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LC898113-TBM-H
Motor Driver IC 744-LC898113-TBM-H
Optical Image Stabilization (OIS) Controller & Driver, LFLGA49 4x4 / FLGA49, 2000-REEL Product overview: LC898113-TBM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898113-TBM-H can be used for catalog matching and distributor lookup.

Optical Image Stabilization (OIS) Controller & Driver, LFLGA49 4x4 / FLGA49, 2000-REEL Product overview: LC898113-TBM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LC898113-TBM-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LC898113-TBM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LC898113-TBM-H
IC MOTOR DRVR BIPOLAR 2.7V-3.6V

IC MOTOR DRVR BIPOLAR 2.7V-3.6V

Supplier's Site
Motor Drivers, Controllers - LC898113-TBM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LC898113-TBM-H
Motor Drivers, Controllers LC898113-TBM-H
Bipolar Motor Driver CMOS I²C, SPI

Bipolar Motor Driver CMOS I²C, SPI

Buy Now
PMIC - Motor Drivers, Controllers - LC898113-TBM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LC898113-TBM-H
PMIC - Motor Drivers, Controllers LC898113-TBM-H
IC MOTOR DRVR BIPOLAR 2.7V-3.6V

IC MOTOR DRVR BIPOLAR 2.7V-3.6V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 922793-LC898113-TBM-H 744-LC898113-TBM-H LC898113-TBM-H LC898113-TBM-H LC898113-TBM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LC898113-TBM-H Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data