The LC89091JA-H is a digital audio interface receiver designed for demodulating audio signals in compliance with IEC60958, IEC61937, and JEITA CPR-1205 standards. It supports sampling frequencies up to 192kHz, making it suitable for high-quality audio applications. The device features a 24-bit I¬=S audio data output interface and provides master clock outputs at 512fs, 256fs, and 128fs, with an automatic adjustment function for output frequency. This receiver operates within a supply voltage range of 3.0 to 3.6V and is packaged in a lead-free and halogen-free SSOP16 format. It is rated for operation in temperatures from -30 to 70°C, ensuring reliability in various environments. The LC89091JA-H is applicable in consumer audio products such as AV receivers, digital TVs, DVD recorders, sound bars, and headphone amplifiers, making it a versatile choice for engineers looking to integrate digital audio interfaces into their designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 922791-LC89091JA-H
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: Audio Demodulator 1 Channel 16-SSOP
Package: Tube
Package: 16-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC89091
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Demodulator 1 Channel 16-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 922791-LC89091JA-H | LC89091JA-H |
| Product Name | Audio Special Purpose - LC89091JA-H | Audio Special Purpose |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |