Win Source Part Number: 1351485-LC89091JA-AH
Category: Integrated Circuits (ICs) - Audio Special Purpose
Package: Tape & Reel
Specifications: 32kHz ~ 192kHz
Applications: Consumer Audio
Standard Package: 2,000
Function: Demodulator
Interface: I2C
Number of Channels: 1
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -30°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LC89091
Product Status: Obsolete
Digital Audio Interface Receiver
Audio Demodulator 1 Channel 16-SSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1351485-LC89091JA-AH | LC89091JA-AH | LC89091JA-AH |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose | |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Package Type | 16-LSSOP (0.173", 4.40mm Width) | SSOP; SOP; SSOP-16 | SSOP; SOP; 16-LSSOP (0.173\", 4.40mm Width) |