Manufacturer: ON Semiconductor
Win Source Part Number: 1195635-LC89075W-H
Packaging: Tray
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Demodulator
Interface: I²S
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 64-SQFP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Demodulator 4 Channel 64-SQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1195635-LC89075W-H | LC89075W-H |
| Product Name | Audio Special Purpose - LC89075W-H | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |