Manufacturer: ON Semiconductor
Win Source Part Number: 1195634-LC89058W-E
Packaging: Tray
Specifications: 32kHz ~ 192kHz
Applications: Audio Systems
Function: Demodulator
Interface: I²S
Categories: Integrated Circuits
Supplier Device Package: 48-SQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LC89058W
Manufacturer Pack Quantity: 1,250
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Demodulator 1 Channel 48-SQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1195634-LC89058W-E | LC89058W-E |
| Product Name | Audio Special Purpose - LC89058W-E | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |