Manufacturer: ON Semiconductor
Win Source Part Number: 876786-LC87F7DJ2CVUE
Features: series Microcontroller IC
Package: Tray
Number of I/O: 29
Part Status: Obsolete
Family Name: LC87F
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 660
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-bit LCD Driver Microcontroller with 192K-byte Flash ROM and 8K-byte RAM, PQFP100 14x20 / QIP100E, 660-JTRAY Product overview: LC87F7DJ2CVUEM2H from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7DJ2CVUEM2H
IC MCU 8BIT 192KB FLASH 100QIPE
- Microcontroller IC 8-Bit 20MHz 192KB (192K x 8) FLASH 100-PQFP (14x20)
IC MCU 8BIT 192KB FLASH 100QIPE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 876786-LC87F7DJ2CVUEM2H | 685-LC87F7DJ2CVUEM2H | LC87F7DJ2CVUEM2H | LC87F7DJ2CVUEM2H | LC87F7DJ2CVUEM2H |
| Product Name | Embedded - Embedded - Microcontrollers - LC87F7DJ2CVUEM2H | 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| I/O Ports | 29 | 29 | |||
| Serial Interface | UART, USART | ||||
| Package Type | Other; BQFP | Other; 100-BQFP | QFP; Other; 100-BQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |