onsemi 8-bit 8BIT 192KB Embedded Microcontroller MCU LC87F7DJ2C

Description
IC MCU 8BIT 192KB FLASH 100QIPE Product overview: LC87F7DJ2C from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7DJ2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 192KB FLASH 100QIPE Product overview: LC87F7DJ2C from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7DJ2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 192KB Embedded Microcontroller MCU - 685-LC87F7DJ2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 192KB Embedded Microcontroller MCU
685-LC87F7DJ2C
8-bit 8BIT 192KB Embedded Microcontroller MCU 685-LC87F7DJ2C
IC MCU 8BIT 192KB FLASH 100QIPE Product overview: LC87F7DJ2C from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7DJ2C can be used for catalog matching and distributor lookup.

IC MCU 8BIT 192KB FLASH 100QIPE Product overview: LC87F7DJ2C from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F7DJ2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LC87F7DJ2C - 206074-LC87F7DJ2C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F7DJ2C
206074-LC87F7DJ2C
Embedded - Embedded - Microcontrollers - LC87F7DJ2C 206074-LC87F7DJ2C
Manufacturer: ON Semiconductor Win Source Part Number: 206074-LC87F7DJ2C Packaging: Tray Number of I/O: 29 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QIPE (20x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206074-LC87F7DJ2C
Packaging: Tray
Number of I/O: 29
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QIPE (20x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LC87F7DJ2C 206074-LC87F7DJ2C
Product Name 8-bit 8BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LC87F7DJ2C
Data Bus 8 Bit 8 Bit
RAM 8 KB 192 KB
Package Type Other; Tray Other; 100-QIPE (20x14)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers