onsemi 8-bit Embedded Microcontroller MCU LC87F76C8AU-QFP-E

Description
Microcontroller, 8-Bit, LC8xx CPU
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, LC8xx CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC87F76C8AU-QFP-E - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, LC8xx CPU

Microcontroller, 8-Bit, LC8xx CPU

Supplier's Site Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F76C8AU-QFP-E
8-bit Embedded Microcontroller MCU 685-LC87F76C8AU-QFP-E
8-bit LCD Driver Microcontroller with 128K-byte Flash ROM and 4096-byte RAM, PQFP80 14x14 / QFP80, 60-FTRAY Product overview: LC87F76C8AU-QFP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F76C8AU-QFP- E can be used for catalog matching and distributor lookup.

8-bit LCD Driver Microcontroller with 128K-byte Flash ROM and 4096-byte RAM, PQFP80 14x14 / QFP80, 60-FTRAY Product overview: LC87F76C8AU-QFP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F76C8AU-QFP-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996143-LC87F76C8AU-QFP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996143-LC87F76C8AU-QFP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers 996143-LC87F76C8AU-QFP-E
Win Source Part Number: 996143-LC87F76C8AU-Q FP-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Speed: 12MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 80-BQFP Supplier Device Package: 80-QFP (14x14) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Base Product Number: LC87

Win Source Part Number: 996143-LC87F76C8AU-QFP-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Speed: 12MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 80-BQFP
Supplier Device Package: 80-QFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Base Product Number: LC87

Buy Now Datasheet
Embedded - Microcontrollers - LC87F76C8AU-QFP-E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LC87F76C8AU-QFP-E
Embedded - Microcontrollers LC87F76C8AU-QFP-E
IC MCU 8BIT 128KB FLASH 80QFP

IC MCU 8BIT 128KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - LC87F76C8AU-QFP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F76C8AU-QFP-E
Microcontrollers LC87F76C8AU-QFP-E
- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

- Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 80-QFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LC87F76C8AU-QFP-E 685-LC87F76C8AU-QFP-E 996143-LC87F76C8AU-QFP-E LC87F76C8AU-QFP-E LC87F76C8AU-QFP-E
Product Name 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Package Type QFP; Other; QFP80 Other; BQFP QFP; Other; 80-BQFP
RAM 4 KB 128 KB 4 KB
Supply Voltage 5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details