onsemi Embedded - Embedded - Microcontrollers - LC87F6AC8A LC87F6AC8A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070818-LC87F6AC8A Packaging: Tray Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-PQFP/QIP (20x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070818-LC87F6AC8A Packaging: Tray Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-PQFP/QIP (20x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F6AC8A - 070818-LC87F6AC8A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F6AC8A
070818-LC87F6AC8A
Embedded - Embedded - Microcontrollers - LC87F6AC8A 070818-LC87F6AC8A
Manufacturer: ON Semiconductor Win Source Part Number: 070818-LC87F6AC8A Packaging: Tray Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 100-PQFP/QIP (20x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070818-LC87F6AC8A
Packaging: Tray
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 100-PQFP/QIP (20x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-LC87F6AC8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-LC87F6AC8A
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-LC87F6AC8A
IC MCU 8BIT 128KB FLASH 100QFP Product overview: LC87F6AC8A from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F6AC8A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 100QFP Product overview: LC87F6AC8A from ON Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F6AC8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 070818-LC87F6AC8A 685-LC87F6AC8A
Product Name Embedded - Embedded - Microcontrollers - LC87F6AC8A 8-bit 8BIT 128KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 12 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers