onsemi Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F5N62BVU-QIP-E

Description
Win Source Part Number: 1069003-LC87F5N62BVU -QIP-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Sanyo Other Names: ONSSNYLC87F5N62BVU-Q IP-E,2156-LC87F5N62B VU-QIP-E
Request a Quote Datasheet
Description
Win Source Part Number: 1069003-LC87F5N62BVU -QIP-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Sanyo Other Names: ONSSNYLC87F5N62BVU-Q IP-E,2156-LC87F5N62B VU-QIP-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1069003-LC87F5N62BVU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1069003-LC87F5N62BVU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1069003-LC87F5N62BVU-QIP-E
Win Source Part Number: 1069003-LC87F5N62BVU -QIP-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Sanyo Other Names: ONSSNYLC87F5N62BVU-Q IP-E,2156-LC87F5N62B VU-QIP-E

Win Source Part Number: 1069003-LC87F5N62BVU-QIP-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Sanyo
Other Names: ONSSNYLC87F5N62BVU-QIP-E,2156-LC87F5N62BVU-QIP-E

Buy Now Datasheet
 - LC87F5N62BVU-QIP-E - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, LC8xx CPU

Microcontroller, 8-Bit, LC8xx CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1069003-LC87F5N62BVU-QIP-E LC87F5N62BVU-QIP-E
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C167CSL40MCAKXQLA1 - 793847-C167CSL40MCAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
RAM 11 KB
View Details
8 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers