onsemi Embedded - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E LC87F5M64AVU-QIP-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018491-LC87F5M64AVU- QIP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018491-LC87F5M64AVU- QIP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E - 018491-LC87F5M64AVU-QIP-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E
018491-LC87F5M64AVU-QIP-E
Embedded - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E 018491-LC87F5M64AVU-QIP-E
Manufacturer: ON Semiconductor Win Source Part Number: 018491-LC87F5M64AVU- QIP-E Packaging: Tray Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QIPE (14x14) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018491-LC87F5M64AVU-QIP-E
Packaging: Tray
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QIPE (14x14)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-LC87F5M64AVU-QIP-E
8-bit Embedded Microcontroller MCU 685-LC87F5M64AVU-QIP-E
8-bit Microcontroller with 64K-byte Flash ROM and 2048-byte RAM, PQFP64 14x14 / QIP64E, 300-FTRAY Product overview: LC87F5M64AVU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5M64AVU-QIP -E can be used for catalog matching and distributor lookup.

8-bit Microcontroller with 64K-byte Flash ROM and 2048-byte RAM, PQFP64 14x14 / QIP64E, 300-FTRAY Product overview: LC87F5M64AVU-QIP-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC87F5M64AVU-QIP-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LC87F5M64AVU-QIP-E - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, LC8xx CPU, CMOS

Microcontroller, 8-Bit, LC8xx CPU, CMOS

Supplier's Site Datasheet
Microcontrollers - LC87F5M64AVU-QIP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC87F5M64AVU-QIP-E
Microcontrollers LC87F5M64AVU-QIP-E
- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 64-QIPE (14x14)

- Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 64-QIPE (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC87F5M64AVU-QIP-E
Integrated Circuits (ICs) - Embedded - Microcontrollers LC87F5M64AVU-QIP-E
IC MCU 8BIT 64KB FLASH 64QIPE

IC MCU 8BIT 64KB FLASH 64QIPE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 018491-LC87F5M64AVU-QIP-E 685-LC87F5M64AVU-QIP-E LC87F5M64AVU-QIP-E LC87F5M64AVU-QIP-E LC87F5M64AVU-QIP-E
Product Name Embedded - Embedded - Microcontrollers - LC87F5M64AVU-QIP-E 8-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 64 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - CG7297AM - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; QFN32
View Details
3 suppliers