onsemi Embedded - Embedded - Microcontrollers - LC87F57C8AUDIPE LC87F57C8AUDIPE

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069005-LC87F57C8AUD IPE Frequency: 10 MHz Memory Type: FLASH Memory Size: 128 kB Interface: Serial Peripherals: PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): LC87F57C8AUDIPELC87F 57C8AU-DIP-E; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 43
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069005-LC87F57C8AUD IPE Frequency: 10 MHz Memory Type: FLASH Memory Size: 128 kB Interface: Serial Peripherals: PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): LC87F57C8AUDIPELC87F 57C8AU-DIP-E; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 43
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LC87F57C8AUDIPE - 1069005-LC87F57C8AUDIPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC87F57C8AUDIPE
1069005-LC87F57C8AUDIPE
Embedded - Embedded - Microcontrollers - LC87F57C8AUDIPE 1069005-LC87F57C8AUDIPE
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069005-LC87F57C8AUD IPE Frequency: 10 MHz Memory Type: FLASH Memory Size: 128 kB Interface: Serial Peripherals: PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): LC87F57C8AUDIPELC87F 57C8AU-DIP-E; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 43

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069005-LC87F57C8AUDIPE
Frequency: 10 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: Serial
Peripherals: PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): LC87F57C8AUDIPELC87F57C8AU-DIP-E;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 43

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1069005-LC87F57C8AUDIPE
Product Name Embedded - Embedded - Microcontrollers - LC87F57C8AUDIPE
Serial Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers