onsemi Integrated Circuits (ICs) - Embedded - Microcontrollers LC863432C-55M1-E

Description
Win Source Part Number: 1003081-LC863432C-55 M1-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: ONSSNYLC863432C-55M1 -E,2156-LC863432C-55 M1-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1003081-LC863432C-55 M1-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: ONSSNYLC863432C-55M1 -E,2156-LC863432C-55 M1-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1003081-LC863432C-55M1-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1003081-LC863432C-55M1-E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1003081-LC863432C-55M1-E
Win Source Part Number: 1003081-LC863432C-55 M1-E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: ONSSNYLC863432C-55M1 -E,2156-LC863432C-55 M1-E RoHS Status: Not applicable

Win Source Part Number: 1003081-LC863432C-55M1-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
Other Names: ONSSNYLC863432C-55M1-E,2156-LC863432C-55M1-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1003081-LC863432C-55M1-E
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers