onsemi Embedded - Embedded - DSP (Digital Signal Processors) - LC786927 LC786927

Description
Manufacturer: ON Semiconductor Win Source Part Number: 746716-LC786927 Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 746716-LC786927 Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - LC786927
746716-LC786927
Embedded - Embedded - DSP (Digital Signal Processors) - LC786927 746716-LC786927
Manufacturer: ON Semiconductor Win Source Part Number: 746716-LC786927 Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 746716-LC786927
Manufacturer Homepage: www.onsemi.com
Reference case: QFP
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: LC786927 from ON Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-LC786927 can be used for catalog matching and distributor lookup.

Product overview: LC786927 from ON Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-LC786927 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 746716-LC786927 698-LC786927
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - LC786927 Dsp
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers