The LC75884W is a 1/4-duty LCD display driver capable of directly driving up to 220 segments and supporting up to 30 key inputs via an integrated key scan circuit. It features a SQFP80 package measuring 20.0 mm × 14.0 mm, with a pin pitch of 0.5 mm. The device operates with a supply voltage (VDD) of 4.5 V to 6.0 V and an LCD drive voltage (VLCD) ranging from VDD-0.5 V to 6.0 V. It supports 1/2-bias and 1/3-bias drive schemes, includes an on-chip reset circuit, and uses an external RC oscillator with recommended components of 43 kΩ and 680 pF. Serial communication follows the CCB format. Operating temperature ranges from -40 °C to +85 °C, and the maximum allowable power dissipation is 200 mW at 85 °C.
Liquid Crystal Driver, 220-Segment, CMOS, PQFP80 Product overview: LC75884W-E from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-LC75884W-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-LC75884W-E |
| Product Name | Power Management IC |
| Package Type | Other; LQFP |