onsemi Integrated Circuits (ICs) - PMIC - Display Drivers LC75832WH-E

Description
Win Source Part Number: 1001231-LC75832WH-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 800 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-SQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC75832WH-E,28 32-LC75832WH-E,2156- LC75832WH-E-OS Base Product Number: LC75832
Request a Quote Datasheet
Description
Win Source Part Number: 1001231-LC75832WH-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 800 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-SQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC75832WH-E,28 32-LC75832WH-E,2156- LC75832WH-E-OS Base Product Number: LC75832
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1001231-LC75832WH-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1001231-LC75832WH-E
Integrated Circuits (ICs) - PMIC - Display Drivers 1001231-LC75832WH-E
Win Source Part Number: 1001231-LC75832WH-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 800 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-SQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC75832WH-E,28 32-LC75832WH-E,2156- LC75832WH-E-OS Base Product Number: LC75832

Win Source Part Number: 1001231-LC75832WH-E
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Configuration: 54 Segment, 108 Segment
Interface: Serial
Current - Supply: 250 µA
Display Type: LCD
Voltage - Supply: 2.7V ~ 6V
Package / Case: 64-LQFP
Supplier Device Package: 64-SQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLC75832WH-E,2832-LC75832WH-E,2156-LC75832WH-E-OS
Base Product Number: LC75832

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1001231-LC75832WH-E
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details