onsemi Integrated Circuits (ICs) - PMIC - Display Drivers LC75832ES-E

Description
Win Source Part Number: 1205242-LC75832ES-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 300 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-BQFP Supplier Device Package: 64-QIPE (14x14) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LC75832ESE; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LC75832ES-EOS,488-LC 75832ES-E,ONSONSLC75 832ES-E,2156-LC75832 ES-E-OS,LC75832ES-E- ND Base Product Number: LC75832
Request a Quote Datasheet
Description
Win Source Part Number: 1205242-LC75832ES-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 300 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-BQFP Supplier Device Package: 64-QIPE (14x14) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LC75832ESE; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LC75832ES-EOS,488-LC 75832ES-E,ONSONSLC75 832ES-E,2156-LC75832 ES-E-OS,LC75832ES-E- ND Base Product Number: LC75832
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1205242-LC75832ES-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1205242-LC75832ES-E
Integrated Circuits (ICs) - PMIC - Display Drivers 1205242-LC75832ES-E
Win Source Part Number: 1205242-LC75832ES-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 300 Mounting: SMD (SMT) Configuration: 54 Segment, 108 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-BQFP Supplier Device Package: 64-QIPE (14x14) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): LC75832ESE; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LC75832ES-EOS,488-LC 75832ES-E,ONSONSLC75 832ES-E,2156-LC75832 ES-E-OS,LC75832ES-E- ND Base Product Number: LC75832

Win Source Part Number: 1205242-LC75832ES-E
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Configuration: 54 Segment, 108 Segment
Interface: Serial
Current - Supply: 250 µA
Display Type: LCD
Voltage - Supply: 2.7V ~ 6V
Package / Case: 64-BQFP
Supplier Device Package: 64-QIPE (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): LC75832ESE;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LC75832ES-EOS,488-LC75832ES-E,ONSONSLC75832ES-E,2156-LC75832ES-E-OS,LC75832ES-E-ND
Base Product Number: LC75832

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1205242-LC75832ES-E
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details