The LC75813ES-E is a 1/3 and 1/4 duty general-purpose LCD driver in a TQFP100 14x14 package, designed to drive up to 344 segments directly and control up to 8 general-purpose output ports. It supports serial data control for duty ratio, bias ratio, frame frequency, and power-saving modes, with an independent VLCD supply ranging from 2.7 to 6.0 volts. The device integrates an RC oscillator with recommended external components of 39 kΩ and 1000 pF, operates from −40°C to +85°C, and complies with Pb-free and Halogen-free requirements.
LCD Driver, 1/3, 1/4 Duty, General-Purpose, PQFP100 14x20 / QIP100E, 250-FTRAY Product overview: LC75813ES-E from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-LC75813ES-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-LC75813ES-E |
| Product Name | Power Management IC |
| Package Type | Other; QFP |