onsemi Custom Parts - Custom Parts (J - M) - LC75811W8715HSE LC75811W8715HSE

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173211-LC75811W8715 HSE Interface: Serial Display Type: LCD Categories: Custom Parts Case / Package: LQFP Operating Supply Current: 450 µA Alternative Parts (Cross-Reference): LC75811W-8715HS-E; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173211-LC75811W8715 HSE Interface: Serial Display Type: LCD Categories: Custom Parts Case / Package: LQFP Operating Supply Current: 450 µA Alternative Parts (Cross-Reference): LC75811W-8715HS-E; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LC75811W8715HSE - 1173211-LC75811W8715HSE - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LC75811W8715HSE
1173211-LC75811W8715HSE
Custom Parts - Custom Parts (J - M) - LC75811W8715HSE 1173211-LC75811W8715HSE
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173211-LC75811W8715 HSE Interface: Serial Display Type: LCD Categories: Custom Parts Case / Package: LQFP Operating Supply Current: 450 µA Alternative Parts (Cross-Reference): LC75811W-8715HS-E; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173211-LC75811W8715HSE
Interface: Serial
Display Type: LCD
Categories: Custom Parts
Case / Package: LQFP
Operating Supply Current: 450 µA
Alternative Parts (Cross-Reference): LC75811W-8715HS-E;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173211-LC75811W8715HSE
Product Name Custom Parts - Custom Parts (J - M) - LC75811W8715HSE
Unlock Full Specs
to access all available technical data