Manufacturer: ON Semiconductor
Win Source Part Number: 876779-LC75412WS-UF-
Features: Audio Channel
Package: Tray
Part Status: Obsolete
Family Name: LC754
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LC75412 - AUDIO AMPLIFIERS ELECT
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 876779-LC75412WS-UF-E | LC75412WS-UF-E | LC75412WS-UF-E |
| Product Name | Audio Special Purpose - LC75412WS-UF-E | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS |