Manufacturer: ON Semiconductor
Win Source Part Number: 778347-LC75411WS-E
Series: *
Packaging: Tray
Package: 48-LQFP
Part Status: Obsolete(EOL)
Family Name: LC75411WS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SQFP (7x7)
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 778347-LC75411WS-E | LC75411WS-E |
| Product Name | Audio Special Purpose - LC75411WS-E | Audio Special Purpose |
| RoHS Compliant | RoHS |