Manufacturer: ON Semiconductor
Win Source Part Number: 922773-LC75411ES-E
Features: Audio - Channel
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC754
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 922773-LC75411ES-E | LC75411ES-E |
| Product Name | Audio Special Purpose - LC75411ES-E | Audio Special Purpose |
| RoHS Compliant | RoHS |