Manufacturer: ON Semiconductor
Win Source Part Number: 070790-LC75343M
Packaging: Reel - TR
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 36-MFPSDJ
Purpose: Volume Control
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 070790-LC75343M |
| Product Name | Audio Special Purpose - LC75343M |
| Supply Voltage (VS) | 4.5 to 9 volts |