Manufacturer: ON Semiconductor
Win Source Part Number: 070791-LC75343M-TLM-
Packaging: Reel - TR
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 36-MFPSDJ
Purpose: Volume Control
Supply Voltage - Operating: 4.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Audio Volume Control 2 Channel 36-MFPSDJ
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 070791-LC75343M-TLM-E | LC75343M-TLM-E |
| Product Name | Audio Special Purpose - LC75343M-TLM-E | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 9 volts | 4.5 to 9 volts |