Manufacturer: ON Semiconductor
Win Source Part Number: 070789-LC7510
Packaging: Reel - TR
Applications: Signal Mixing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 36-SSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 070789-LC7510 |
| Product Name | Audio Special Purpose - LC7510 |
| Supply Voltage (VS) | 8 to 10 volts |