Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984292-LC74781JM-961
Mounting: SMD (SMT)
Categories: OEM Parts(J-L)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984292-LC74781JM-9616-E |
| Product Name | OEM Parts - OEM Parts (J - L) - LC74781JM-9616-E |