onsemi Integrated Circuits (ICs) - PMIC - Display Drivers LC74731W-9818-E

Description
Win Source Part Number: 1068962-LC74731W-981 8-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 500 Mounting: SMD (SMT) Interface: Serial Display Type: LCD Digits or Characters: 288 Characters Voltage - Supply: 4.5V ~ 6.5V Package / Case: 64-LQFP Supplier Device Package: 64-SPQFP (10x10), 64-SQFP Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LC74731W-9818-ELC747 31W9818E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC74731W-9818-E -ON,ONSONSLC74731W-9 818-E Base Product Number: LC747 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1068962-LC74731W-981 8-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 500 Mounting: SMD (SMT) Interface: Serial Display Type: LCD Digits or Characters: 288 Characters Voltage - Supply: 4.5V ~ 6.5V Package / Case: 64-LQFP Supplier Device Package: 64-SPQFP (10x10), 64-SQFP Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LC74731W-9818-ELC747 31W9818E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC74731W-9818-E -ON,ONSONSLC74731W-9 818-E Base Product Number: LC747 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1068962-LC74731W-9818-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1068962-LC74731W-9818-E
Integrated Circuits (ICs) - PMIC - Display Drivers 1068962-LC74731W-9818-E
Win Source Part Number: 1068962-LC74731W-981 8-E Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 500 Mounting: SMD (SMT) Interface: Serial Display Type: LCD Digits or Characters: 288 Characters Voltage - Supply: 4.5V ~ 6.5V Package / Case: 64-LQFP Supplier Device Package: 64-SPQFP (10x10), 64-SQFP Temperature Range - Operating: -30°C ~ 70°C Alternative Parts (Cross-Reference): LC74731W-9818-ELC747 31W9818E; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC74731W-9818-E -ON,ONSONSLC74731W-9 818-E Base Product Number: LC747 Product Status: Obsolete

Win Source Part Number: 1068962-LC74731W-9818-E
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 500
Mounting: SMD (SMT)
Interface: Serial
Display Type: LCD
Digits or Characters: 288 Characters
Voltage - Supply: 4.5V ~ 6.5V
Package / Case: 64-LQFP
Supplier Device Package: 64-SPQFP (10x10), 64-SQFP
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): LC74731W-9818-ELC74731W9818E;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LC74731W-9818-E-ON,ONSONSLC74731W-9818-E
Base Product Number: LC747
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1068962-LC74731W-9818-E
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901757P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details