onsemi RF Demodulators - LC72722PM-MPB LC72722PM-MPB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070783-LC72722PM-MPB Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070783-LC72722PM-MPB Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72722PM-MPB - 070783-LC72722PM-MPB - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72722PM-MPB
070783-LC72722PM-MPB
RF Demodulators - LC72722PM-MPB 070783-LC72722PM-MPB
Manufacturer: ON Semiconductor Win Source Part Number: 070783-LC72722PM-MPB Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070783-LC72722PM-MPB
Packaging: Tube/Rail
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-MFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070783-LC72722PM-MPB
Product Name RF Demodulators - LC72722PM-MPB
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details