onsemi RF Demodulators - LC72720YVS-TLM-E LC72720YVS-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070782-LC72720YVS-TL M-E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070782-LC72720YVS-TL M-E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72720YVS-TLM-E - 070782-LC72720YVS-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72720YVS-TLM-E
070782-LC72720YVS-TLM-E
RF Demodulators - LC72720YVS-TLM-E 070782-LC72720YVS-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070782-LC72720YVS-TL M-E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070782-LC72720YVS-TLM-E
Packaging: Reel - TR
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 30-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070782-LC72720YVS-TLM-E
Product Name RF Demodulators - LC72720YVS-TLM-E
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details