onsemi RF Demodulators - LC72720YVS-MPB-E LC72720YVS-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070781-LC72720YVS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070781-LC72720YVS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72720YVS-MPB-E - 070781-LC72720YVS-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72720YVS-MPB-E
070781-LC72720YVS-MPB-E
RF Demodulators - LC72720YVS-MPB-E 070781-LC72720YVS-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070781-LC72720YVS-MP B-E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 30-SSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070781-LC72720YVS-MPB-E
Packaging: Tube/Rail
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 30-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070781-LC72720YVS-MPB-E
Product Name RF Demodulators - LC72720YVS-MPB-E
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details